TE Connectivity Chassis Mount Resistors CJH3000J39RJ

Description
CJH 3000W 39R 5% LEAD
Request a Quote Datasheet
Description
CJH 3000W 39R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH3000J39RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH3000J39RJ-ND
Chassis Mount Resistors 1712-CJH3000J39RJ-ND
CJH 3000W 39R 5% LEAD

CJH 3000W 39R 5% LEAD

Buy Now Datasheet
Res, 39R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4770
Res, 39R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4770
RES, 39R, 5%, 3KW, WIREWOUND; Resistance:39ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 39R, 5%, 3KW, WIREWOUND; Resistance:39ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH3000J39RJ-ND 49AK4770
Product Name Chassis Mount Resistors Res, 39R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details