TE Connectivity Chassis Mount Resistors CJH3000J120RJ

Description
CJH 3000W 120R 5% LEAD
Request a Quote Datasheet
Description
CJH 3000W 120R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH3000J120RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH3000J120RJ-ND
Chassis Mount Resistors 1712-CJH3000J120RJ-ND
CJH 3000W 120R 5% LEAD

CJH 3000W 120R 5% LEAD

Buy Now Datasheet
Res, 120R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4759
Res, 120R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4759
RES, 120R, 5%, 3KW, WIREWOUND; Resistance:120ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 120R, 5%, 3KW, WIREWOUND; Resistance:120ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH3000J120RJ-ND 49AK4759
Product Name Chassis Mount Resistors Res, 120R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 157588P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 100 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details