TE Connectivity Chassis Mount Resistors CJH2000J330RJ

Description
CJH 2000W 330R 5% LEAD
Request a Quote Datasheet
Description
CJH 2000W 330R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH2000J330RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH2000J330RJ-ND
Chassis Mount Resistors 1712-CJH2000J330RJ-ND
CJH 2000W 330R 5% LEAD

CJH 2000W 330R 5% LEAD

Buy Now Datasheet
Res, 330R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4743 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4743
Res, 330R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4743
RES, 330R, 5%, 2KW, WIREWOUND; Resistance:330ohm; Product Range:CJH Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 330R, 5%, 2KW, WIREWOUND; Resistance:330ohm; Product Range:CJH Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH2000J330RJ-ND 49AK4743
Product Name Chassis Mount Resistors Res, 330R, 5%, 2Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers