TE Connectivity Chassis Mount Resistors CJH1500J220RJ

Description
Chassis Mount Resistor 1500W 220R 5% Lea
Request a Quote Datasheet
Description
Chassis Mount Resistor 1500W 220R 5% Lea
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2646635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2646635
Chassis Mount Resistors 2646635
Chassis Mount Resistor 1500W 220R 5% Lea

Chassis Mount Resistor 1500W 220R 5% Lea

Supplier's Site
Chassis Mount Resistors - 1712-CJH1500J220RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH1500J220RJ-ND
Chassis Mount Resistors 1712-CJH1500J220RJ-ND
CJH 1500W 220R 5% LEAD

CJH 1500W 220R 5% LEAD

Buy Now Datasheet
Res, 220R, 5%, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4712 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4712
Res, 220R, 5%, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4712
RES, 220R, 5%, 1.5KW, WIREWOUND; Resistance:220ohm; Product Range:CJH Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Qualification:- RoHS Compliant: Yes

RES, 220R, 5%, 1.5KW, WIREWOUND; Resistance:220ohm; Product Range:CJH Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2646635 1712-CJH1500J220RJ-ND 49AK4712
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 220R, 5%, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 220 ohms 220 ohms
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1500 watts 1500 watts 1500 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123522 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details