TE Connectivity Chassis Mount Resistors CJH1250J6R8J

Description
CJH 1250W 6R8 5% LEAD
Request a Quote Datasheet
Description
CJH 1250W 6R8 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH1250J6R8J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH1250J6R8J-ND
Chassis Mount Resistors 1712-CJH1250J6R8J-ND
CJH 1250W 6R8 5% LEAD

CJH 1250W 6R8 5% LEAD

Buy Now Datasheet
Res, 6R8, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4693
Res, 6R8, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4693
RES, 6R8, 5%, 1.25KW, WIREWOUND; Resistance:6.8ohm; Product Range:CJH Series; Power Rating:1.25kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Qualification:- RoHS Compliant: Yes

RES, 6R8, 5%, 1.25KW, WIREWOUND; Resistance:6.8ohm; Product Range:CJH Series; Power Rating:1.25kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH1250J6R8J-ND 49AK4693
Product Name Chassis Mount Resistors Res, 6R8, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details