TE Connectivity Chassis Mount Resistors CJH1250J56RJ

Description
CJH 1250W 56R 5% LEAD
Request a Quote Datasheet
Description
CJH 1250W 56R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH1250J56RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH1250J56RJ-ND
Chassis Mount Resistors 1712-CJH1250J56RJ-ND
CJH 1250W 56R 5% LEAD

CJH 1250W 56R 5% LEAD

Buy Now Datasheet
Res, 56R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4691 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4691
Res, 56R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4691
RES, 56R, 5%, 1.25KW, WIREWOUND; Resistance:56ohm; Product Range:CJH Series; Power Rating:1.25kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Qualification:- RoHS Compliant: Yes

RES, 56R, 5%, 1.25KW, WIREWOUND; Resistance:56ohm; Product Range:CJH Series; Power Rating:1.25kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH1250J56RJ-ND 49AK4691
Product Name Chassis Mount Resistors Res, 56R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details