TE Connectivity Chassis Mount Resistors CJH1250J4R7J

Description
CJH 1250W 4R7 5% LEAD
Request a Quote Datasheet
Description
CJH 1250W 4R7 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH1250J4R7J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH1250J4R7J-ND
Chassis Mount Resistors 1712-CJH1250J4R7J-ND
CJH 1250W 4R7 5% LEAD

CJH 1250W 4R7 5% LEAD

Buy Now Datasheet
Res, 4R7, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4687 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4687
Res, 4R7, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4687
RES, 4R7, 5%, 1.25KW, WIREWOUND; Resistance:4.7ohm; Product Range:CJH Series; Power Rating:1.25kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Qualification:- RoHS Compliant: Yes

RES, 4R7, 5%, 1.25KW, WIREWOUND; Resistance:4.7ohm; Product Range:CJH Series; Power Rating:1.25kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH1250J4R7J-ND 49AK4687
Product Name Chassis Mount Resistors Res, 4R7, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details