TE Connectivity Chassis Mount Resistors CJH1250J390RJ

Description
CJH 1250W 390R 5% LEAD
Request a Quote Datasheet
Description
CJH 1250W 390R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH1250J390RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH1250J390RJ-ND
Chassis Mount Resistors 1712-CJH1250J390RJ-ND
CJH 1250W 390R 5% LEAD

CJH 1250W 390R 5% LEAD

Buy Now Datasheet
Res, 390R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4686 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4686
Res, 390R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4686
RES, 390R, 5%, 1.25KW, WIREWOUND; Resistance:390ohm; Product Range:CJH Series; Power Rating:1.25kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Qualification:-RoHS Compliant: Yes

RES, 390R, 5%, 1.25KW, WIREWOUND; Resistance:390ohm; Product Range:CJH Series; Power Rating:1.25kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH1250J390RJ-ND 49AK4686
Product Name Chassis Mount Resistors Res, 390R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details