TE Connectivity Chassis Mount Resistors CJH1250J270RJ

Description
CJH 1250W 270R 5% LEAD
Request a Quote Datasheet
Description
CJH 1250W 270R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH1250J270RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH1250J270RJ-ND
Chassis Mount Resistors 1712-CJH1250J270RJ-ND
CJH 1250W 270R 5% LEAD

CJH 1250W 270R 5% LEAD

Buy Now Datasheet
Res, 270R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4680 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4680
Res, 270R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4680
RES, 270R, 5%, 1.25KW, WIREWOUND; Resistance:270ohm; Product Range:CJH Series; Power Rating:1.25kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Qualification:-RoHS Compliant: Yes

RES, 270R, 5%, 1.25KW, WIREWOUND; Resistance:270ohm; Product Range:CJH Series; Power Rating:1.25kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH1250J270RJ-ND 49AK4680
Product Name Chassis Mount Resistors Res, 270R, 5%, 1.25Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details