Braking Resistor 525W 5% 100R Leaded
Braking Resistor 525W 5% 100R Leaded
PWR RESISTOR 525W 5% 100R
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2819682 | 1712-CJB525J100RJ-ND |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Aluminium | Radial, Rect. Case |
| Resistance Range | 100 ohms | |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C |
| Power Rating | 525 watts | 525 watts |
| Standards and Certifications | RoHS |