TE Connectivity Chassis Mount Resistors CJB400J4R7J

Description
PWR RESISTOR 400W 5% 4R7
Request a Quote Datasheet
Description
PWR RESISTOR 400W 5% 4R7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJB400J4R7J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJB400J4R7J-ND
Chassis Mount Resistors 1712-CJB400J4R7J-ND
PWR RESISTOR 400W 5% 4R7

PWR RESISTOR 400W 5% 4R7

Buy Now Datasheet
Chassis Mount Resistors - 2819677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819677
Chassis Mount Resistors 2819677
Braking Resistor 400W 5% 4R7 Leaded

Braking Resistor 400W 5% 4R7 Leaded

Supplier's Site
Chassis Mount Resistors - 2819676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819676
Chassis Mount Resistors 2819676
Braking Resistor 400W 5% 4R7 Leaded

Braking Resistor 400W 5% 4R7 Leaded

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 1712-CJB400J4R7J-ND 2819677
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial, Rect. Case Aluminium
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details