TE Connectivity Chassis Mount Resistors CJB1230J33RJ

Description
Braking Resistor 1230W 5% 33R Leaded
Request a Quote Datasheet
Description
Braking Resistor 1230W 5% 33R Leaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2819595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819595
Chassis Mount Resistors 2819595
Braking Resistor 1230W 5% 33R Leaded

Braking Resistor 1230W 5% 33R Leaded

Supplier's Site
Chassis Mount Resistors - 2819594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819594
Chassis Mount Resistors 2819594
Braking Resistor 1230W 5% 33R Leaded

Braking Resistor 1230W 5% 33R Leaded

Supplier's Site
Chassis Mount Resistors - 1712-CJB1230J33RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJB1230J33RJ-ND
Chassis Mount Resistors 1712-CJB1230J33RJ-ND
PWR RESISTOR 1230W 5% 33R

PWR RESISTOR 1230W 5% 33R

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2819595 1712-CJB1230J33RJ-ND
Product Name Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Aluminium Radial, Rect. Case
Resistance Range 33 ohms
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1230 watts 1230 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details