TE Connectivity Chassis Mount Resistors CJB1230J22RJ

Description
Braking Resistor 1230W 5% 22R Leaded
Request a Quote Datasheet
Description
Braking Resistor 1230W 5% 22R Leaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2819593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819593
Chassis Mount Resistors 2819593
Braking Resistor 1230W 5% 22R Leaded

Braking Resistor 1230W 5% 22R Leaded

Supplier's Site
Chassis Mount Resistors - 2819592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819592
Chassis Mount Resistors 2819592
Braking Resistor 1230W 5% 22R Leaded

Braking Resistor 1230W 5% 22R Leaded

Supplier's Site
Chassis Mount Resistors - 1712-CJB1230J22RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJB1230J22RJ-ND
Chassis Mount Resistors 1712-CJB1230J22RJ-ND
PWR RESISTOR 1230W 5% 22R

PWR RESISTOR 1230W 5% 22R

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2819593 1712-CJB1230J22RJ-ND
Product Name Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Aluminium Radial, Rect. Case
Resistance Range 22 ohms
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1230 watts 1230 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers