TE Connectivity Chassis Mount Resistors CJB1000J10RJ

Description
Braking Resistor 1000W 5% 10R Leaded
Request a Quote Datasheet
Description
Braking Resistor 1000W 5% 10R Leaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2819573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819573
Chassis Mount Resistors 2819573
Braking Resistor 1000W 5% 10R Leaded

Braking Resistor 1000W 5% 10R Leaded

Supplier's Site
Chassis Mount Resistors - 2819572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2819572
Chassis Mount Resistors 2819572
Braking Resistor 1000W 5% 10R Leaded

Braking Resistor 1000W 5% 10R Leaded

Supplier's Site
Chassis Mount Resistors - 1712-CJB1000J10RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJB1000J10RJ-ND
Chassis Mount Resistors 1712-CJB1000J10RJ-ND
PWR RESISTOR 1000W 5% 10R

PWR RESISTOR 1000W 5% 10R

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2819573 1712-CJB1000J10RJ-ND
Product Name Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Aluminium Radial, Rect. Case
Resistance Range 10 ohms
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1000 watts 1000 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-2176045-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
3 suppliers