Body Features Primary Product Color : Red Product Weight : 6 KG [13.228 LB ]
Dimensions Creepage Distance (MM) : 1074 Product Height : 455 MM [17.913 INCH ] Shed Inside Diameter : 92 MM [3.62 INCH ] Shed Outside Diameter : 122 MM [3.62 INCH ]
Electrical Characteristics BIL Rating (KV) : 244 Voltage Class (KV) : ≤ 36
Housing Features Housing Material : EVA
Mechanical Attachment Cantilever Strength (KN) : 12.5 Thread Size : M24
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Insulator
Usage Conditions Power Frequency Withstand (Wet) (KV) : 112
Body Features
- Primary Product Color : Red
- Product Weight : 6 KG [13.228 LB ]
Dimensions
- Creepage Distance (MM) : 1074
- Product Height : 455 MM [17.913 INCH ]
- Shed Inside Diameter : 92 MM [3.62 INCH ]
- Shed Outside Diameter : 122 MM [3.62 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 244
- Voltage Class (KV) : ≤ 36
Housing Features
Mechanical Attachment
- Cantilever Strength (KN) : 12.5
- Thread Size : M24
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Insulator
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 112