TE Connectivity Circular Connector Housings CIRHSE06T1819SCNF80M32V0

Description
10 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
10 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A124272-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A124272-ND
Circular Connector Housings A124272-ND
10 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

10 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Free Socket Connector / Te Connectivity/deutsch Deutsch - Te Connectivity - 43AJ8052 - Newark, An Avnet Company
Chicago, IL, United States
Free Socket Connector / Te Connectivity/deutsch Deutsch - Te Connectivity
43AJ8052
Free Socket Connector / Te Connectivity/deutsch Deutsch - Te Connectivity 43AJ8052
FREE SOCKET CONNECTOR / TE CONNECTIVITY/DEUTSCH

FREE SOCKET CONNECTOR / TE CONNECTIVITY/DEUTSCH

Supplier's Site
Circular Conn, Plug, 18-19, Cable; Product Range Amp - Te Connectivity - 29AH3644 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 18-19, Cable; Product Range Amp - Te Connectivity
29AH3644
Circular Conn, Plug, 18-19, Cable; Product Range Amp - Te Connectivity 29AH3644
CIRCULAR CONN, PLUG, 18-19, CABLE; Product Range:CIRH Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet; Insert RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 18-19, CABLE; Product Range:CIRH Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet; Insert RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A124272-ND 43AJ8052 29AH3644
Product Name Circular Connector Housings Free Socket Connector / Te Connectivity/deutsch Deutsch - Te Connectivity Circular Conn, Plug, 18-19, Cable; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details