TE Connectivity Circular Connector Housings CIRHSE06T1811PCNF80M32V0

Description
5 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
5 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A124267-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A124267-ND
Circular Connector Housings A124267-ND
5 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

5 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 18-11, Cable; Product Range Amp - Te Connectivity - 29AH3639 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 18-11, Cable; Product Range Amp - Te Connectivity
29AH3639
Circular Conn, Plug, 18-11, Cable; Product Range Amp - Te Connectivity 29AH3639
CIRCULAR CONN, PLUG, 18-11, CABLE; Product Range:CIRH Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet; Insert RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 18-11, CABLE; Product Range:CIRH Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet; Insert RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A124267-ND 29AH3639
Product Name Circular Connector Housings Circular Conn, Plug, 18-11, Cable; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products