TE Connectivity Circular Contact, Pin, 16Awg, Crimp; Product Range Amp Te Connectivity CIRB12KPKF80P3

Description
CIRCULAR CONTACT, PIN, 16AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CIRCULAR CONTACT, PIN, 16AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Contact, Pin, 16AWG, Crimp (part number 99Y7043) is part of the CIRH Series by TE Connectivity, designed to meet MIL-C-5015 specifications. This connector is suitable for applications in mass transportation, entertainment, and general industrial markets. It features gold-plated contacts made from copper alloy, ensuring reliable electrical performance. The contact is designed for crimp termination and supports wire sizes up to 12 AWG. The product is RoHS compliant, indicating it meets environmental safety standards. Additionally, the CIRH connectors are designed for durability, with features that enhance service life in environments subject to vibration and repeated mating.

Datasheet Summary
Powered by GS/AI

The Circular Contact, Pin, 16AWG, Crimp (part number 99Y7043) is part of the CIRH Series by TE Connectivity, designed to meet MIL-C-5015 specifications. This connector is suitable for applications in mass transportation, entertainment, and general industrial markets. It features gold-plated contacts made from copper alloy, ensuring reliable electrical performance. The contact is designed for crimp termination and supports wire sizes up to 12 AWG. The product is RoHS compliant, indicating it meets environmental safety standards. Additionally, the CIRH connectors are designed for durability, with features that enhance service life in environments subject to vibration and repeated mating.

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 16Awg, Crimp; Product Range Amp Te Connectivity - 99Y7043 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 16Awg, Crimp; Product Range Amp Te Connectivity
99Y7043
Circular Contact, Pin, 16Awg, Crimp; Product Range Amp Te Connectivity 99Y7043
CIRCULAR CONTACT, PIN, 16AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 16AWG, CRIMP; Product Range:CIRH Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 99Y7043
Product Name Circular Contact, Pin, 16Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1563844-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature)
View Details