The CHB-38-80001 is a CMOS time delay relay in the CH series, designed for delay on operate applications with a fixed 10-second timing. It features a 10A DPDT relay contact rated for 277VAC resistive load and 30VDC, with silver-cadmium oxide alloy contacts. The relay operates on 240VAC input with an input voltage range of 210 to 260VAC, and has a plug-in octal base with 8 pins. It includes transient and reverse voltage protection, consumes less than 3 VA, and has an expected electrical life of 100,000 operations at rated load. The unit is enclosed in a white plastic case and weighs approximately 170g.
TIME DELAY RELAY, DPDT, 10S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1s; Time Max:10s; Product Range:CH Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 67F1160 |
| Product Name | Time Delay Relay, Dpdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity |
| Mounting | Socket or Plug-in Style; Socket |