The CHB-38-70013 is a CMOS time delay relay in the CH series, designed for delay on release operation with a timing range of 1 to 180 seconds. It operates on 120VAC, features a 10A DPDT relay output with silver-cadmium oxide contacts rated for 277VAC resistive loads, and uses an 11-pin octal plug with a white plastic enclosure. The device includes transient and reverse voltage protection, has a power requirement of less than 3 VA, and is designed for operating temperatures from -10°C to +55°C. The timing tolerance for knob-adjustable models is ±20% at the high end of the range, with a repeatability of ±2%.
TIME DELAY RELAY, DPDT, 180S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1s; Time Max:180s; Product Range:CH Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 24F2888 |
| Product Name | Time Delay Relay, Dpdt, 180S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity |
| Mounting | Socket or Plug-in Style; Socket |