TE Connectivity Heat Shrink Tubing CGPT-19/9.5-0-SP

Description
"Heat Shrink Tubing, Flexible 0.748"" (19.00mm) 2 to 1 Black Enter Number of Meters in Order Quantity"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.748"" (19.00mm) 2 to 1 Black Enter Number of Meters in Order Quantity"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-CGPT-19/9.5-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-CGPT-19/9.5-0-SP-DS-ND
Heat Shrink Tubing 484-CGPT-19/9.5-0-SP-DS-ND
"Heat Shrink Tubing, Flexible 0.748"" (19.00mm) 2 to 1 Black Enter Number of Meters in Order Quantity"

"Heat Shrink Tubing, Flexible 0.748"" (19.00mm) 2 to 1 Black Enter Number of Meters in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - 484-CGPT-19/9.5-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-CGPT-19/9.5-0-SP-ND
Heat Shrink Tubing 484-CGPT-19/9.5-0-SP-ND
HEAT SHRINK 19MM BLK

HEAT SHRINK 19MM BLK

Buy Now Datasheet
Heat Shrink Tubing, 19Mm, Black; Shrink Ratio Raychem Te Connectivity - 42AC0712 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19Mm, Black; Shrink Ratio Raychem Te Connectivity
42AC0712
Heat Shrink Tubing, 19Mm, Black; Shrink Ratio Raychem Te Connectivity 42AC0712
HEAT SHRINK TUBING, 19MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:492.13ft; Length - Metric:150m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT SHRINK TUBING, 19MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:492.13ft; Length - Metric:150m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 484-CGPT-19/9.5-0-SP-DS-ND 42AC0712
Product Name Heat Shrink Tubing Heat Shrink Tubing, 19Mm, Black; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1/2-01-QB6IN-4 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S12-17-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details