Body Features Cover Color : Gray
Configuration Features Feeder Cable Terminal Type : Pillar Number of Fuses : 0 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 1 Pinning : L1, L2, L3, N, PE Wires per Cable (Max) : 3
Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 4 Door Height (MM) : 200, 250, 225, 270, 180, 300, 350, 280, 240, 210, 170, 150, 260 Door Width (MM) : 85, 60, 70, 80, 90, 66, 75, 58, 100 Pole Diameter (MM) : 110, 90, 115, 75, 84, 59, 104, 116, 95, 70, 98, 100, 102, 96, 120, 89
Electrical Characteristics Voltage Rating (V) : 400
Industry Standards IP Rating : IP55
Operation/Applicatio
n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes
Packaging Features Packaging Quantity : 1
Product Availability Product Availability : Americas, China, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Product Type Features Street Lighting Product Type : Street Lighting Fuse Box
Usage Conditions Operating Temperature Range : -25 - 55 DEGC [-13 - 131 DEGF ]
Body Features
Configuration Features
- Feeder Cable Terminal Type : Pillar
- Number of Fuses : 0
- Number of Luminaire Cables (Max) : 1
- Number of Underground Cables (Max) : 1
- Pinning : L1, L2, L3, N, PE
- Wires per Cable (Max) : 3
Dimensions
- Compatible Cable Cross-Section (Max) (MMSQ) : 4
- Door Height (MM) : 200, 250, 225, 270, 180, 300, 350, 280, 240, 210, 170, 150, 260
- Door Width (MM) : 85, 60, 70, 80, 90, 66, 75, 58, 100
- Pole Diameter (MM) : 110, 90, 115, 75, 84, 59, 104, 116, 95, 70, 98, 100, 102, 96, 120, 89
Electrical Characteristics
Industry Standards
Operation/Application
- Power Component Application Type : Inside Poles & Outdoors
- UV-Stabilized : Yes
Packaging Features
Product Availability
- Product Availability : Americas, China, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Product Type Features
- Street Lighting Product Type : Street Lighting Fuse Box
Usage Conditions
- Operating Temperature Range : -25 - 55 DEGC [-13 - 131 DEGF ]