Body Features Product Weight : .5 KG [.5 LB ]
Configuration Features Wiring Configuration : Single Phase
Dimensions Aperture Diameter (INCH) : 1.05 CT Ratio : 200/5 Product Depth (INCH) : 1.05 Product Height (INCH) : 2.46 Product Width (INCH) : 2.46
Electrical Characteristics Output Current (AMP) : 5
Industry Standards Compatible With Agency/Standards Products : CSA
Product Type Features Current Transformer Type : ANSI CT Voltage Application Type : AC (Current Transformers)
Body Features
- Product Weight : .5 KG [.5 LB ]
Configuration Features
- Wiring Configuration : Single Phase
Dimensions
- Aperture Diameter (INCH) : 1.05
- CT Ratio : 200/5
- Product Depth (INCH) : 1.05
- Product Height (INCH) : 2.46
- Product Width (INCH) : 2.46
Electrical Characteristics
Industry Standards
- Compatible With Agency/Standards Products : CSA
Product Type Features
- Current Transformer Type : ANSI CT
- Voltage Application Type : AC (Current Transformers)