TE Connectivity Antennas CFSA69594P-B30D43F

Description
Body Features Antenna Weight : 420 G  [14.82 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : .3 M  [1 FT ] Product Diameter : 250 MM  [9.84 INCH ] Product Height : 7.6 MM  [.3 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.7:1 Industry Standards Communication Protocol : CBRS, 5G, Cat-M/NB-IoT, Cellular, DAS Primary Application : CBRS, Cellular, 5G, Cat-M/NB-IoT, DAS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : High Packaging Features Packaging Method : Bulk Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 824 - 894, 1350 - 1550, 1910 - 2200, 698 - 824, 2300 - 2700, 5150 - 5925, 1690 - 1880, 1850 - 1990, 3300 - 4000, 880 - 960, 4000 - 4200 Frequency Category : 698 - 6000 Gain (Max) (DB) : 5.7 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 420 G  [14.82 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : .3 M  [1 FT ] Product Diameter : 250 MM  [9.84 INCH ] Product Height : 7.6 MM  [.3 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.7:1 Industry Standards Communication Protocol : CBRS, 5G, Cat-M/NB-IoT, Cellular, DAS Primary Application : CBRS, Cellular, 5G, Cat-M/NB-IoT, DAS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : High Packaging Features Packaging Method : Bulk Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 824 - 894, 1350 - 1550, 1910 - 2200, 698 - 824, 2300 - 2700, 5150 - 5925, 1690 - 1880, 1850 - 1990, 3300 - 4000, 880 - 960, 4000 - 4200 Frequency Category : 698 - 6000 Gain (Max) (DB) : 5.7 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CFSA69594P-B30D43F - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 420 G  [14.82 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : .3 M  [1 FT ] Product Diameter : 250 MM  [9.84 INCH ] Product Height : 7.6 MM  [.3 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.7:1 Industry Standards Communication Protocol : CBRS, 5G, Cat-M/NB-IoT, Cellular, DAS Primary Application : CBRS, Cellular, 5G, Cat-M/NB-IoT, DAS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : High Packaging Features Packaging Method : Bulk Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 824 - 894, 1350 - 1550, 1910 - 2200, 698 - 824, 2300 - 2700, 5150 - 5925, 1690 - 1880, 1850 - 1990, 3300 - 4000, 880 - 960, 4000 - 4200 Frequency Category : 698 - 6000 Gain (Max) (DB) : 5.7 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 420 G  [14.82 OZ ]

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Wide Band
  • Mounting Location : Remote
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [1 FT ]
  • Product Diameter : 250 MM  [9.84 INCH ]
  • Product Height : 7.6 MM  [.3 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.7:1

Industry Standards


  • Communication Protocol : CBRS, 5G, Cat-M/NB-IoT, Cellular, DAS
  • Primary Application : CBRS, Cellular, 5G, Cat-M/NB-IoT, DAS

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : High

Packaging Features


  • Packaging Method : Bulk

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : 4.3-10

Signal Characteristics


  • Frequency Band (MHZ) : 824 - 894, 1350 - 1550, 1910 - 2200, 698 - 824, 2300 - 2700, 5150 - 5925, 1690 - 1880, 1850 - 1990, 3300 - 4000, 880 - 960, 4000 - 4200
  • Frequency Category : 698 - 6000
  • Gain (Max) (DB) : 5.7
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-CFSA69594P-B30D43F-ND - DigiKey
Thief River Falls, MN, United States
OMNI,CEILING,30CM,D4 3F

OMNI,CEILING,30CM,D43F

Buy Now Datasheet
Omni,ceiling,30Cm,d43F,bulk, 698-5925Mhz Rohs Compliant Laird External Antennas - 60AK7973 - Newark, An Avnet Company
Chicago, IL, United States
Omni,ceiling,30Cm,d43F,bulk, 698-5925Mhz Rohs Compliant Laird External Antennas
60AK7973
Omni,ceiling,30Cm,d43F,bulk, 698-5925Mhz Rohs Compliant Laird External Antennas 60AK7973
OMNI,CEILING,30CM,D4 3F,BULK, 698-5925MHZ ROHS COMPLIANT: YES

OMNI,CEILING,30CM,D43F,BULK, 698-5925MHZ ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number CFSA69594P-B30D43F 994-CFSA69594P-B30D43F-ND 60AK7973
Product Name Antennas RF Antennas Omni,ceiling,30Cm,d43F,bulk, 698-5925Mhz Rohs Compliant Laird External Antennas
Applications CBRS, Cellular, 5G, Cat-M/NB-IoT, DAS Modem or Wireless Network; 5G, 802.11 a/b/g/n/ac/ad, Bluetooth, Wi-Fi, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 5925.0 MHz 761.0 to 5537.0 MHz
Gain 3 to 6 dB 3.2 to 5.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0028 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ISM, LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 863.0 to 870.0 MHz
View Details
3 suppliers
Antennas - 2195849-4 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LoRaWAN, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195835-7 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, LoRaWAN, ISM
Pattern Type Omni directional
Polarization Linear
View Details