TE Connectivity Antennas CFSA69383P1-30D43F

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : Cellular, DAS, Cat-M/NB-IoT, 5G, CBRS Primary Application : DAS, 5G, Cat-M/NB-IoT, CBRS, Cellular Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 880 - 890, 3300 - 3800, 1690 - 4000, 2300 - 2500, 3800 - 4000, 2500 - 2700, 1350 - 1550, 698 - 806, 824 - 894, 1910 - 2180, 1690 - 1880, 1850 - 1990, 698 - 960 Frequency Category : 698 - 4200 Gain (Max) (DB) : 5.8 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : Cellular, DAS, Cat-M/NB-IoT, 5G, CBRS Primary Application : DAS, 5G, Cat-M/NB-IoT, CBRS, Cellular Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 880 - 890, 3300 - 3800, 1690 - 4000, 2300 - 2500, 3800 - 4000, 2500 - 2700, 1350 - 1550, 698 - 806, 824 - 894, 1910 - 2180, 1690 - 1880, 1850 - 1990, 698 - 960 Frequency Category : 698 - 4200 Gain (Max) (DB) : 5.8 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CFSA69383P1-30D43F - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : Cellular, DAS, Cat-M/NB-IoT, 5G, CBRS Primary Application : DAS, 5G, Cat-M/NB-IoT, CBRS, Cellular Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 880 - 890, 3300 - 3800, 1690 - 4000, 2300 - 2500, 3800 - 4000, 2500 - 2700, 1350 - 1550, 698 - 806, 824 - 894, 1910 - 2180, 1690 - 1880, 1850 - 1990, 698 - 960 Frequency Category : 698 - 4200 Gain (Max) (DB) : 5.8 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Wide Band
  • Mounting Location : Remote
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : Cellular, DAS, Cat-M/NB-IoT, 5G, CBRS
  • Primary Application : DAS, 5G, Cat-M/NB-IoT, CBRS, Cellular

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : 4.3-10

Signal Characteristics


  • Frequency Band (MHZ) : 880 - 890, 3300 - 3800, 1690 - 4000, 2300 - 2500, 3800 - 4000, 2500 - 2700, 1350 - 1550, 698 - 806, 824 - 894, 1910 - 2180, 1690 - 1880, 1850 - 1990, 698 - 960
  • Frequency Category : 698 - 4200
  • Gain (Max) (DB) : 5.8
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-1302-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1302-ND
RF Antennas 994-1302-ND
752MHz, 859MHz, 920MHz, 1.45GHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.6GHz, 3.55GHz, 3.9GHz AWS, GSM, DCS, LTE, UMTS, WiMax™ Flat Panel RF Antenna 698MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 4GHz 3.2dBi, 2.6dBi, 3.4dBi, 4.2dBi, 4dBi, 4.4dBi, 4.2dBi, 4.3dBi, 5.4dBi, 2.4dBi, 3dBi 4.3/10 - Female Panel Mount

752MHz, 859MHz, 920MHz, 1.45GHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.6GHz, 3.55GHz, 3.9GHz AWS, GSM, DCS, LTE, UMTS, WiMax™ Flat Panel RF Antenna 698MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 4GHz 3.2dBi, 2.6dBi, 3.4dBi, 4.2dBi, 4dBi, 4.4dBi, 4.2dBi, 4.3dBi, 5.4dBi, 2.4dBi, 3dBi 4.3/10 - Female Panel Mount

Buy Now Datasheet
RF Antennas - CFSA69383P1-30D43F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
752MHz, 859MHz, 920MHz, 1.45GHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.6GHz, 3.55GHz, 3.9GHz AWS, GSM, DCS, LTE, UMTS, WiMax™ Flat Panel RF Antenna 698MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 4GHz 3.2dBi, 2.6dBi, 3.4dBi, 4.2dBi, 4dBi, 4.4dBi, 4.2dBi, 4.3dBi, 5.4dBi, 2.4dBi, 3dBi 4.3/10 - Female Panel Mount

752MHz, 859MHz, 920MHz, 1.45GHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.6GHz, 3.55GHz, 3.9GHz AWS, GSM, DCS, LTE, UMTS, WiMax™ Flat Panel RF Antenna 698MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 4GHz 3.2dBi, 2.6dBi, 3.4dBi, 4.2dBi, 4dBi, 4.4dBi, 4.2dBi, 4.3dBi, 5.4dBi, 2.4dBi, 3dBi 4.3/10 - Female Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number CFSA69383P1-30D43F 994-1302-ND CFSA69383P1-30D43F
Product Name Antennas RF Antennas RF Antennas
Applications DAS, 5G, Cat-M/NB-IoT, CBRS, Cellular Cellular or PCS Terminal; Modem or Wireless Network; AWS, GSM, DCS, LTE, UMTS, WiMax™ AWS, GSM, DCS, LTE, UMTS, WiMax™
Pattern Type Omni directional
Primary Frequency Range 698.0 to 4000.0 MHz 752.0 to 3900.0 MHz
Gain 3 to 6 dB 2.4 to 5.4 dB
Form Factor / Mounting Portable
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2363696-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, WLAN, CDMA 850, LTE, IoT, GSM 1800, Cellular, GSM 900, CDMA 1900, M2M, UMTS, Wi-Fi
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2108948-3 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118899-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2344657-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers