TE Connectivity Antennas CFSA69383P-30D43F

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : 5G, Cat-M/NB-IoT, DAS, CBRS, Cellular Primary Application : Cellular, 5G, CBRS, DAS, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 1690 - 1880, 2500 - 2700, 3300 - 3800, 1910 - 2180, 2300 - 2500, 698 - 806, 1850 - 1990, 824 - 894, 1350 - 1550, 880 - 890, 3800 - 4000, 698 - 960, 1690 - 4000 Frequency Category : 698 - 4200 Gain (Max) (DB) : 5.8 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : 5G, Cat-M/NB-IoT, DAS, CBRS, Cellular Primary Application : Cellular, 5G, CBRS, DAS, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 1690 - 1880, 2500 - 2700, 3300 - 3800, 1910 - 2180, 2300 - 2500, 698 - 806, 1850 - 1990, 824 - 894, 1350 - 1550, 880 - 890, 3800 - 4000, 698 - 960, 1690 - 4000 Frequency Category : 698 - 4200 Gain (Max) (DB) : 5.8 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CFSA69383P-30D43F - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : 5G, Cat-M/NB-IoT, DAS, CBRS, Cellular Primary Application : Cellular, 5G, CBRS, DAS, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 1690 - 1880, 2500 - 2700, 3300 - 3800, 1910 - 2180, 2300 - 2500, 698 - 806, 1850 - 1990, 824 - 894, 1350 - 1550, 880 - 890, 3800 - 4000, 698 - 960, 1690 - 4000 Frequency Category : 698 - 4200 Gain (Max) (DB) : 5.8 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Wide Band
  • Mounting Location : Remote
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : 5G, Cat-M/NB-IoT, DAS, CBRS, Cellular
  • Primary Application : Cellular, 5G, CBRS, DAS, Cat-M/NB-IoT

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : 4.3-10

Signal Characteristics


  • Frequency Band (MHZ) : 1690 - 1880, 2500 - 2700, 3300 - 3800, 1910 - 2180, 2300 - 2500, 698 - 806, 1850 - 1990, 824 - 894, 1350 - 1550, 880 - 890, 3800 - 4000, 698 - 960, 1690 - 4000
  • Frequency Category : 698 - 4200
  • Gain (Max) (DB) : 5.8
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-1138-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1138-ND
RF Antennas 994-1138-ND
829MHz, 1.45GHz, 2.75GHz GSM, LTE, WiMax™ Flat Panel RF Antenna 698MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 3.8GHz 5.8dBi N Type Female Panel Mount

829MHz, 1.45GHz, 2.75GHz GSM, LTE, WiMax™ Flat Panel RF Antenna 698MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 3.8GHz 5.8dBi N Type Female Panel Mount

Buy Now Datasheet
RF Antennas - CFSA69383P-30D43F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
829MHz, 1.45GHz, 2.75GHz GSM, LTE, WiMax™ Flat Panel RF Antenna 698MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 3.8GHz 5.8dBi N Type Female Panel Mount

829MHz, 1.45GHz, 2.75GHz GSM, LTE, WiMax™ Flat Panel RF Antenna 698MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 3.8GHz 5.8dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number CFSA69383P-30D43F 994-1138-ND CFSA69383P-30D43F
Product Name Antennas RF Antennas RF Antennas
Applications Cellular, 5G, CBRS, DAS, Cat-M/NB-IoT Cellular or PCS Terminal; Modem or Wireless Network; GSM, LTE, WiMax™ GSM, LTE, WiMax™
Pattern Type Omni directional
Primary Frequency Range 698.0 to 4000.0 MHz 829.0 to 2750.0 MHz
Gain 3 to 6 dB 5.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2332157-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, GPS, WLAN, GSM, GNSS, Cellular, Wi-Fi
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
Antennas - 1-2367286-6 - TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers