TE Connectivity Antennas CFSA35606P-B30D43F

Description
Body Features Antenna Weight : 420 G  [161.6 OZ ] Configuration Features Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [1 FT ] Product Diameter : 270 MM  [10.6 INCH ] Product Height : 7.6 MM  [.3 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : 5G, UHF, Cat-M/NB-IoT, Cellular, CBRS, DAS Primary Application : Cat-M/NB-IoT, UHF, CBRS, Cellular, 5G, DAS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : High Packaging Features Packaging Method : Bulk Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 600 - 960, 1350 - 1550, 1690 - 6000, 350 - 520 Frequency Category : 617 - 6000 Gain (Max) (DB) : 7.3 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 420 G  [161.6 OZ ] Configuration Features Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [1 FT ] Product Diameter : 270 MM  [10.6 INCH ] Product Height : 7.6 MM  [.3 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : 5G, UHF, Cat-M/NB-IoT, Cellular, CBRS, DAS Primary Application : Cat-M/NB-IoT, UHF, CBRS, Cellular, 5G, DAS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : High Packaging Features Packaging Method : Bulk Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 600 - 960, 1350 - 1550, 1690 - 6000, 350 - 520 Frequency Category : 617 - 6000 Gain (Max) (DB) : 7.3 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CFSA35606P-B30D43F - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 420 G  [161.6 OZ ] Configuration Features Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [1 FT ] Product Diameter : 270 MM  [10.6 INCH ] Product Height : 7.6 MM  [.3 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : 5G, UHF, Cat-M/NB-IoT, Cellular, CBRS, DAS Primary Application : Cat-M/NB-IoT, UHF, CBRS, Cellular, 5G, DAS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : High Packaging Features Packaging Method : Bulk Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 600 - 960, 1350 - 1550, 1690 - 6000, 350 - 520 Frequency Category : 617 - 6000 Gain (Max) (DB) : 7.3 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 420 G  [161.6 OZ ]

Configuration Features


  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [1 FT ]
  • Product Diameter : 270 MM  [10.6 INCH ]
  • Product Height : 7.6 MM  [.3 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : 5G, UHF, Cat-M/NB-IoT, Cellular, CBRS, DAS
  • Primary Application : Cat-M/NB-IoT, UHF, CBRS, Cellular, 5G, DAS

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Other


  • Precision Level : High

Packaging Features


  • Packaging Method : Bulk

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : 4.3-10

Signal Characteristics


  • Frequency Band (MHZ) : 600 - 960, 1350 - 1550, 1690 - 6000, 350 - 520
  • Frequency Category : 617 - 6000
  • Gain (Max) (DB) : 7.3
  • Peak Gain (DBI) : > 6
Buy Now
RF Antennas - 994-CFSA35606P-B30D43F-ND - DigiKey
Thief River Falls, MN, United States
OMNI,LOW PIM,30CM,D43F

OMNI,LOW PIM,30CM,D43F

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number CFSA35606P-B30D43F 994-CFSA35606P-B30D43F-ND
Product Name Antennas RF Antennas
Applications Cat-M/NB-IoT, UHF, CBRS, Cellular, 5G, DAS Modem or Wireless Network; 5G
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 350.0 to 6000.0 MHz 435.0 to 3845.0 MHz
Gain 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2372112-4 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2108857-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118439-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details