TE Connectivity Antennas CFS69271-FSMAF

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : CBRS, 5G, Cat-M/NB-IoT, DAS, Cellular Primary Application : Cat-M/NB-IoT, 5G, CBRS, DAS, Cellular Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 1880, 1920 - 2170, 2500 - 2700, 698 - 806, 1850 - 1990, 824 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 4.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : CBRS, 5G, Cat-M/NB-IoT, DAS, Cellular Primary Application : Cat-M/NB-IoT, 5G, CBRS, DAS, Cellular Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 1880, 1920 - 2170, 2500 - 2700, 698 - 806, 1850 - 1990, 824 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 4.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CFS69271-FSMAF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : CBRS, 5G, Cat-M/NB-IoT, DAS, Cellular Primary Application : Cat-M/NB-IoT, 5G, CBRS, DAS, Cellular Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 1880, 1920 - 2170, 2500 - 2700, 698 - 806, 1850 - 1990, 824 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 4.5 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : CBRS, 5G, Cat-M/NB-IoT, DAS, Cellular
  • Primary Application : Cat-M/NB-IoT, 5G, CBRS, DAS, Cellular

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 1880, 1920 - 2170, 2500 - 2700, 698 - 806, 1850 - 1990, 824 - 960
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 4.5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - CFS69271-FSMAF-ND - DigiKey
Thief River Falls, MN, United States
752MHz, 892MHz, 1.78GHz, 1.92GHz, 2.045GHz, 2.3GHz, 2.6GHz 3G, 4G, GSM, LTE, WiMax™ Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz SMA Female Surface Mount

752MHz, 892MHz, 1.78GHz, 1.92GHz, 2.045GHz, 2.3GHz, 2.6GHz 3G, 4G, GSM, LTE, WiMax™ Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz SMA Female Surface Mount

Buy Now Datasheet
RF Antennas - CFS69271-FSMAF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CFS69271-FSMAF
RF Antennas CFS69271-FSMAF
752MHz, 892MHz, 1.78GHz, 1.92GHz, 2.045GHz, 2.3GHz, 2.6GHz 3G, 4G, GSM, LTE, WiMax™ Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz SMA Female Surface Mount

752MHz, 892MHz, 1.78GHz, 1.92GHz, 2.045GHz, 2.3GHz, 2.6GHz 3G, 4G, GSM, LTE, WiMax™ Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz SMA Female Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number CFS69271-FSMAF CFS69271-FSMAF-ND CFS69271-FSMAF
Product Name Antennas RF Antennas RF Antennas
Applications Cat-M/NB-IoT, 5G, CBRS, DAS, Cellular Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, GSM, LTE, WiMax™ 3G, 4G, GSM, LTE, WiMax™
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz 752.0 to 2600.0 MHz
Gain 3 to 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108857-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108305-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth
VSWR 2 :1
Form Factor / Mounting External
View Details
Antennas - 2108971-3 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers