TE Connectivity Antennas CFS60383P-30NF

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Primary Application : Cellular, 5G, DAS, Cat-M/NB-IoT, CBRS Wireless Application : DAS, CBRS, Cat-M/NB-IoT, 5G, Cellular Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1350 - 1550, 698 - 960, 1690 - 4000 Frequency Category : 698 - 4200 Gain (Max) (DB) : 7.1 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Primary Application : Cellular, 5G, DAS, Cat-M/NB-IoT, CBRS Wireless Application : DAS, CBRS, Cat-M/NB-IoT, 5G, Cellular Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1350 - 1550, 698 - 960, 1690 - 4000 Frequency Category : 698 - 4200 Gain (Max) (DB) : 7.1 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CFS60383P-30NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Primary Application : Cellular, 5G, DAS, Cat-M/NB-IoT, CBRS Wireless Application : DAS, CBRS, Cat-M/NB-IoT, 5G, Cellular Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1350 - 1550, 698 - 960, 1690 - 4000 Frequency Category : 698 - 4200 Gain (Max) (DB) : 7.1 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Primary Application : Cellular, 5G, DAS, Cat-M/NB-IoT, CBRS
  • Wireless Application : DAS, CBRS, Cat-M/NB-IoT, 5G, Cellular

Mechanical Attachment


  • Mounting Type : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 1350 - 1550, 698 - 960, 1690 - 4000
  • Frequency Category : 698 - 4200
  • Gain (Max) (DB) : 7.1
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-1299-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1299-ND
RF Antennas 994-1299-ND
Panel RF Antenna 6.8dBi N Type Female Panel Mount

Panel RF Antenna 6.8dBi N Type Female Panel Mount

Buy Now Datasheet
RF Antennas - CFS60383P-30NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CFS60383P-30NF
RF Antennas CFS60383P-30NF
Panel RF Antenna 6.8dBi N Type Female Panel Mount

Panel RF Antenna 6.8dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number CFS60383P-30NF 994-1299-ND CFS60383P-30NF
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; DAS, CBRS, Cat-M/NB-IoT, 5G, Cellular RF Antennas
Pattern Type Omni directional
Primary Frequency Range 698.0 to 4000.0 MHz
Gain 6 dB 6.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108937-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2344655-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 0600-00028 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118907-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers