750 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
RES 750 OHM 5% 1/2W AXIAL
TE Connectivity CFR50J750R Resistor
CFR50 carbon film resistor,750R 0.5W
TE Connectivity CFR50J750R Resistor
Through Hole Carbon Film Resistor, CFR Series, 750 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CFR50J750RTB-ND | 132466 | 132466P | 95W6022 | 70063353 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Carbon Film Resistor, Cfr Series, 750 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity | Resistor;Carbon Film;Res 750 Ohms;Pwr-Rtg 0.5 W;Tol 5%;Axial |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Technology / Construction | CarbonFilm | CarbonFilm; Carbon film | CarbonFilm | CarbonFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | Axial Leads |
| Resistance Range | 750 ohms | 750 ohms | 750 ohms |