TE Connectivity Through Hole Resistors CFR50J470R

Description
TE Connectivity CFR50J470R Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR50J470R Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1251141P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251141P
Through Hole Resistors 1251141P
TE Connectivity CFR50J470R Resistor

TE Connectivity CFR50J470R Resistor

Supplier's Site
Through Hole Resistors - 1251141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251141
Through Hole Resistors 1251141
TE Connectivity CFR50J470R Resistor

TE Connectivity CFR50J470R Resistor

Supplier's Site
Through Hole Resistors - 1774888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1774888
Through Hole Resistors 1774888
TE Connectivity CFR50J470R Resistor

TE Connectivity CFR50J470R Resistor

Supplier's Site
Through Hole Resistors - A105919CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105919CT-ND
Through Hole Resistors A105919CT-ND
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - A105919TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105919TB-ND
Through Hole Resistors A105919TB-ND
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Fort Worth, TX, USA
Resistor;Carbon Film;Res 470 Ohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
70063336
Resistor;Carbon Film;Res 470 Ohms;Pwr-Rtg 0.5 W;Tol 5%;Axial 70063336
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 ω to 10 Mω. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings

The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications
  • Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product
  • Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 1251141P 1251141 A105919CT-ND 70063336
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor;Carbon Film;Res 470 Ohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Resistance Range 470 ohms 470 ohms 470 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Standards and Certifications RoHS RoHS
Technology / Construction CarbonFilm; Carbon film CarbonFilm CarbonFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers