TE Connectivity ™ Through Hole Resistors CFR50J390R

Description
RES 390 OHM 5% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 390 OHM 5% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR50J390RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J390RCT-ND
Through Hole Resistors 1712-CFR50J390RCT-ND
RES 390 OHM 5% 1/2W AXIAL

RES 390 OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR50J390RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J390RTB-ND
Through Hole Resistors 1712-CFR50J390RTB-ND
390 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

390 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 132393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132393
Through Hole Resistors 132393
TE Connectivity CFR50J390R Resistor

TE Connectivity CFR50J390R Resistor

Supplier's Site
Through Hole Resistors - 132393P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132393P
Through Hole Resistors 132393P
CFR50 carbon film resistor,390R 0.5W

CFR50 carbon film resistor,390R 0.5W

Supplier's Site
Through Hole Resistors - 1614289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614289
Through Hole Resistors 1614289
TE Connectivity CFR50J390R Resistor

TE Connectivity CFR50J390R Resistor

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors
Product Number 1712-CFR50J390RCT-ND 132393 132393P
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details