TE Connectivity Through Hole Resistors CFR50J330R

Description
330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105987CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105987CT-ND
Through Hole Resistors A105987CT-ND
330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - A105987TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105987TB-ND
Through Hole Resistors A105987TB-ND
330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 132371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132371
Through Hole Resistors 132371
TE Connectivity CFR50J330R Resistor

TE Connectivity CFR50J330R Resistor

Supplier's Site
Through Hole Resistors - 132371P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132371P
Through Hole Resistors 132371P
CFR50 carbon film resistor,330R 0.66W

CFR50 carbon film resistor,330R 0.66W

Supplier's Site
Through Hole Resistors - 1616106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616106
Through Hole Resistors 1616106
TE Connectivity CFR50J330R Resistor

TE Connectivity CFR50J330R Resistor

Supplier's Site
Resistor;Carbon Film;Res 330 Ohms;Pwr-Rtg 0.5 W;Tol 5%;Axial - 70063328 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Film;Res 330 Ohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
70063328
Resistor;Carbon Film;Res 330 Ohms;Pwr-Rtg 0.5 W;Tol 5%;Axial 70063328
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 ω to 10 Mω. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings

The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications
  • Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product
  • Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 330 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5983 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 330 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W5983
Through Hole Carbon Film Resistor, Cfr Series, 330 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W5983
Through Hole Carbon Film Resistor, CFR Series, 330 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 330 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A105987CT-ND 132371 132371P 70063328 95W5983
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor;Carbon Film;Res 330 Ohms;Pwr-Rtg 0.5 W;Tol 5%;Axial Through Hole Carbon Film Resistor, Cfr Series, 330 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads ThroughHole; Axial Leads
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details