TE Connectivity Through Hole Resistors CFR50J270R

Description
TE Connectivity CFR50J270R Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR50J270R Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 132359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132359
Through Hole Resistors 132359
TE Connectivity CFR50J270R Resistor

TE Connectivity CFR50J270R Resistor

Supplier's Site
Through Hole Resistors - 132359P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132359P
Through Hole Resistors 132359P
CFR50 carbon film resistor,270R 0.66W

CFR50 carbon film resistor,270R 0.66W

Supplier's Site
Through Hole Resistors - 1614288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614288
Through Hole Resistors 1614288
TE Connectivity CFR50J270R Resistor

TE Connectivity CFR50J270R Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR50J270RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J270RTB-ND
Through Hole Resistors 1712-CFR50J270RTB-ND
270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR50J270RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J270RCT-ND
Through Hole Resistors 1712-CFR50J270RCT-ND
RES 270 OHM 5% 1/2W AXIAL

RES 270 OHM 5% 1/2W AXIAL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors
Product Number 132359 132359P 1712-CFR50J270RTB-ND
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors
Technology / Construction CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS
Resistance Range 270 ohms 270 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details