TE Connectivity Res, Carbon Film, 240R, 5%, 350V, Axial; Resistance Te Connectivity CFR50J240R

Description
RES, CARBON FILM, 240R, 5%, 350V, AXIAL; Resistance:240ohm; Product Range:CFR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Description
RES, CARBON FILM, 240R, 5%, 350V, AXIAL; Resistance:240ohm; Product Range:CFR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Carbon Film, 240R, 5%, 350V, Axial; Resistance Te Connectivity - 95W5965 - Newark, An Avnet Company
Chicago, IL, United States
Res, Carbon Film, 240R, 5%, 350V, Axial; Resistance Te Connectivity
95W5965
Res, Carbon Film, 240R, 5%, 350V, Axial; Resistance Te Connectivity 95W5965
RES, CARBON FILM, 240R, 5%, 350V, AXIAL; Resistance:240ohm; Product Range:CFR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, CARBON FILM, 240R, 5%, 350V, AXIAL; Resistance:240ohm; Product Range:CFR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Resistor;Carbon Film;Res 240 Ohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
70063318
Resistor;Carbon Film;Res 240 Ohms;Pwr-Rtg 0.5 W;Tol 5%;Axial 70063318
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 ω to 10 Mω. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings

The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications
  • Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product
  • Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 95W5965 70063318
Product Name Res, Carbon Film, 240R, 5%, 350V, Axial; Resistance Te Connectivity Resistor;Carbon Film;Res 240 Ohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
Configuration Single Resistor
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leaded Axial Leads
Resistance Range 240 ohms 240 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details