TE Connectivity Through Hole Resistors CFR50J15K

Description
TE Connectivity CFR50J15K Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR50J15K Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 132775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132775
Through Hole Resistors 132775
TE Connectivity CFR50J15K Resistor

TE Connectivity CFR50J15K Resistor

Supplier's Site
Through Hole Resistors - 132775P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
132775P
Through Hole Resistors 132775P
CFR50 carbon film resistor,15K 0.66W

CFR50 carbon film resistor,15K 0.66W

Supplier's Site
Through Hole Resistors - 1614785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614785
Through Hole Resistors 1614785
TE Connectivity CFR50J15K Resistor

TE Connectivity CFR50J15K Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR50J15KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J15KCT-ND
Through Hole Resistors 1712-CFR50J15KCT-ND
RES 15K OHM 5% 1/2W AXIAL

RES 15K OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR50J15KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR50J15KTB-ND
Through Hole Resistors 1712-CFR50J15KTB-ND
15 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

15 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, 15K, 0.5W, Axial, Thin Film; Resistance Neohm Te Connectivity - 64AH2744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.5W, Axial, Thin Film; Resistance Neohm Te Connectivity
64AH2744
Res, 15K, 0.5W, Axial, Thin Film; Resistance Neohm Te Connectivity 64AH2744
RES, 15K, 0.5W, AXIAL, THIN FILM; Resistance:15kohm; Product Range:CFR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; Temperature RoHS Compliant: Yes

RES, 15K, 0.5W, AXIAL, THIN FILM; Resistance:15kohm; Product Range:CFR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 132775 132775P 1712-CFR50J15KCT-ND 64AH2744
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 15K, 0.5W, Axial, Thin Film; Resistance Neohm Te Connectivity
Technology / Construction CarbonFilm; Carbon film CarbonFilm Thin Film (Chip)
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 15000 ohms 15000 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details