12 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
RES 12K OHM 5% 1/2W AXIAL
TE Connectivity CFR50J12K Resistor
CFR50 carbon film resistor,12K 0.5W
TE Connectivity CFR50J12K Resistor
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-CFR50J12KTB-ND | 132753 | 132753P |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | CarbonFilm | CarbonFilm; Carbon film | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole |
| Tolerance | 5 +/- % |