CFR25J4R7 -- CFR25 5% 4R7 NEOHM - TE CONNECTIVITY
TE Connectivity
Cfr25 5% 4R7 Neohm - Te Connectivity
CFR25J4R7
Suppliers
Cfr25 5% 4R7 Neohm - Te Connectivity
35AC0485
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0485 |
|
Product Name
|
Cfr25 5% 4R7 Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers