TE Connectivity CFR25J4K7 Resistor
4.7 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
4.7 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Through Hole Carbon Film Resistor, CFR Series, 4.7 kohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1680183 | A105917CT-ND | 95W5887 | 70063086 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Carbon Film Resistor, Cfr Series, 4.7 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity | Resistor;Carbon Film;Res 4.7 Kilohms;Pwr-Rtg 0.33 W;Tol 5%;Axial |
| Technology / Construction | CarbonFilm; Carbon film | CarbonFilm | CarbonFilm | CarbonFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | Axial Leads |
| Standards and Certifications | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use |