47 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
RES 47 OHM 5% 1/3W AXIAL
TE Connectivity CFR25J47R Resistor
CFR25 carbon film resistor,47R 0.33W
TE Connectivity CFR25J47R Resistor
Win Source Part Number: 1374825-CFR25J47R
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity Passive Product
Series: CFR25, Neohm
Package / Case: Axial
Supplier Device Package: Axial
Base Product Number: CFR25
HTSUS: 8533.10.0065
Tolerance: ±5%
Size / Dimension: 0.098" Dia x 0.268" L (2.50mm x 6.80mm)
REACH Status: Vendor Undefined
ECCN: EAR99
Temperature Coefficient: 0/ -450ppm/°C
Resistance: 47 Ohms
Power (Watts): 0.333W, 1/3W
Composition: Carbon Film
Number of Terminations: 2
Product Status: Active
47 Ohm Carbon Film Resistor, 0.33W, 250V, 5% Tol, Axial Product overview: CFR25J47R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 0.33W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 0.33W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR25J47R can be used for catalog matching and distributor lookup.
Through Hole Carbon Film Resistor, CFR Series, 47 ohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CFR25J47RTB-ND | 131097 | 131097P | 1374825-CFR25J47R | 53-CFR25J47R | 95W5891 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistors - Through Hole Resistors | 47 Ohm 0.33W 250V Resistor | Through Hole Carbon Film Resistor, Cfr Series, 47 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | CarbonFilm | CarbonFilm; Carbon film | CarbonFilm; MetalFilm | CARBON FILM | CarbonFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | ||
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | 47 ohms |