TE Connectivity Through Hole Resistors CFR25J3K3

Description
TE Connectivity CFR25J3K3 Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR25J3K3 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 131312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131312
Through Hole Resistors 131312
TE Connectivity CFR25J3K3 Resistor

TE Connectivity CFR25J3K3 Resistor

Supplier's Site
Through Hole Resistors - 131312P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131312P
Through Hole Resistors 131312P
CFR25 carbon film resistor,3K3 0.33W

CFR25 carbon film resistor,3K3 0.33W

Supplier's Site
Through Hole Resistors - 1616121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616121
Through Hole Resistors 1616121
TE Connectivity CFR25J3K3 Resistor

TE Connectivity CFR25J3K3 Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR25J3K3TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR25J3K3TB-ND
Through Hole Resistors 1712-CFR25J3K3TB-ND
3.3 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

3.3 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR25J3K3CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR25J3K3CT-ND
Through Hole Resistors 1712-CFR25J3K3CT-ND
RES 3.3K OHM 5% 1/3W AXIAL

RES 3.3K OHM 5% 1/3W AXIAL

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 3.3 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5870 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 3.3 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
95W5870
Through Hole Carbon Film Resistor, Cfr Series, 3.3 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity 95W5870
Through Hole Carbon Film Resistor, CFR Series, 3.3 kohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 3.3 kohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Resistor;Carbon Film;Res 3.3 Kilohms;Pwr-Rtg 0.33 W;Tol 5%;Axial
70063080
Resistor;Carbon Film;Res 3.3 Kilohms;Pwr-Rtg 0.33 W;Tol 5%;Axial 70063080
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 ω to 10 Mω. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings

The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications
  • Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product
  • Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 131312 131312P 1712-CFR25J3K3TB-ND 95W5870 70063080
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 3.3 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity Resistor;Carbon Film;Res 3.3 Kilohms;Pwr-Rtg 0.33 W;Tol 5%;Axial
Technology / Construction CarbonFilm; Carbon film CarbonFilm CarbonFilm CarbonFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 3300 ohms 3300 ohms
Power Rating 0.3300 watts 0.3330 watts 0.3300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details