RES 1.2K OHM 5% 1/3W AXIAL
1.2 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
TE Connectivity CFR25J1K2 Resistor
Through Hole Carbon Film Resistor, CFR Series, 1.2 kohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-CFR25J1K2CT-ND | 131261 | 95W5822 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Carbon Film Resistor, Cfr Series, 1.2 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | CarbonFilm | CarbonFilm; Carbon film | CarbonFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole; Axial Leads |
| Tolerance | 5 +/- % |