TE Connectivity Through Hole Resistors CFR25J150R

Description
RES 150 OHM 5% 1/3W AXIAL
Request a Quote
Description
RES 150 OHM 5% 1/3W AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Carbon Film Resistor, CFR Series, with a resistance value of 150 Ohm, is designed for applications requiring reliability and performance. It has a power rating of 330 mW and a tolerance of 5%, making it suitable for various circuit types, including audio and communications. The resistor is rated for a maximum voltage of 250 V and is RoHS compliant. Its construction features a carbon film on a high thermal conductivity ceramic core, ensuring effective heat dissipation. The component is compatible with automatic insertion equipment and is typically supplied in tape packaging for ease of handling.

Datasheet Summary
Powered by GS/AI

The Through Hole Carbon Film Resistor, CFR Series, with a resistance value of 150 Ohm, is designed for applications requiring reliability and performance. It has a power rating of 330 mW and a tolerance of 5%, making it suitable for various circuit types, including audio and communications. The resistor is rated for a maximum voltage of 250 V and is RoHS compliant. Its construction features a carbon film on a high thermal conductivity ceramic core, ensuring effective heat dissipation. The component is compatible with automatic insertion equipment and is typically supplied in tape packaging for ease of handling.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR25J150RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR25J150RCT-ND
Through Hole Resistors 1712-CFR25J150RCT-ND
RES 150 OHM 5% 1/3W AXIAL

RES 150 OHM 5% 1/3W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR25J150RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR25J150RTB-ND
Through Hole Resistors 1712-CFR25J150RTB-ND
150 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

150 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 131154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131154
Through Hole Resistors 131154
TE Connectivity CFR25J150R Resistor

TE Connectivity CFR25J150R Resistor

Supplier's Site
Through Hole Resistors - 131154P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131154P
Through Hole Resistors 131154P
CFR25 carbon film resistor,150R 0.33W

CFR25 carbon film resistor,150R 0.33W

Supplier's Site
Through Hole Resistors - 1614774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614774
Through Hole Resistors 1614774
TE Connectivity CFR25J150R Resistor

TE Connectivity CFR25J150R Resistor

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 150 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5846 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 150 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
95W5846
Through Hole Carbon Film Resistor, Cfr Series, 150 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity 95W5846
Through Hole Carbon Film Resistor, CFR Series, 150 ohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 150 ohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CFR25J150RCT-ND 131154 131154P 95W5846
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 150 Ohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details