TE Connectivity Through Hole Resistors CFR25J10K

Description
TE Connectivity CFR25J10K Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR25J10K Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 131378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131378
Through Hole Resistors 131378
TE Connectivity CFR25J10K Resistor

TE Connectivity CFR25J10K Resistor

Supplier's Site
Through Hole Resistors - 131378P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131378P
Through Hole Resistors 131378P
CFR25 carbon film resistor,10K 0.33W

CFR25 carbon film resistor,10K 0.33W

Supplier's Site
Through Hole Resistors - 1616122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616122
Through Hole Resistors 1616122
TE Connectivity CFR25J10K Resistor

TE Connectivity CFR25J10K Resistor

Supplier's Site
Through Hole Resistors - A105985TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105985TB-ND
Through Hole Resistors A105985TB-ND
10 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

10 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - A105985CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105985CT-ND
Through Hole Resistors A105985CT-ND
10 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

10 kOhms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 10 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5834 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 10 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
95W5834
Through Hole Carbon Film Resistor, Cfr Series, 10 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity 95W5834
Through Hole Carbon Film Resistor, CFR Series, 10 kohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 10 kohm, 330 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Carbon Film;Res 10 Kilohms;Pwr-Rtg 0.33 W;Tol 5%;Axial - 70063047 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Film;Res 10 Kilohms;Pwr-Rtg 0.33 W;Tol 5%;Axial
70063047
Resistor;Carbon Film;Res 10 Kilohms;Pwr-Rtg 0.33 W;Tol 5%;Axial 70063047
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 ω to 10 Mω. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings

The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications
  • Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product
  • Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 131378 131378P A105985TB-ND 95W5834 70063047
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 10 Kohm, 330 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Te Connectivity Resistor;Carbon Film;Res 10 Kilohms;Pwr-Rtg 0.33 W;Tol 5%;Axial
Technology / Construction CarbonFilm; Carbon film CarbonFilm CarbonFilm CarbonFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms
Power Rating 0.3300 watts 0.3330 watts 0.3300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers