TE Connectivity Through Hole Resistors CFR200J6K8

Description
TE Connectivity CFR200J6K8 Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR200J6K8 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 135392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135392
Through Hole Resistors 135392
TE Connectivity CFR200J6K8 Resistor

TE Connectivity CFR200J6K8 Resistor

Supplier's Site
Through Hole Resistors - 135392P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135392P
Through Hole Resistors 135392P
CFR200 carbon film resistor,6K8 2W

CFR200 carbon film resistor,6K8 2W

Supplier's Site
Through Hole Resistors - 1648719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1648719
Through Hole Resistors 1648719
TE Connectivity CFR200J6K8 Resistor

TE Connectivity CFR200J6K8 Resistor

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 6.8 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5815 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 6.8 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5815
Through Hole Carbon Film Resistor, Cfr Series, 6.8 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5815
Through Hole Carbon Film Resistor, CFR Series, 6.8 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 6.8 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 135392 135392P 95W5815
Product Name Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 6.8 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details