CFR200J27K -- CFR200 5% 27K NEOHM - TE CONNECTIVITY
TE Connectivity
Cfr200 5% 27K Neohm - Te Connectivity
CFR200J27K
Description
CFR200 5% 27K
Description
CFR200 5% 27K
Suppliers
Cfr200 5% 27K Neohm - Te Connectivity
45AJ2000
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2000 |
|
Product Name
|
Cfr200 5% 27K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
12000 volts
Current Rating
7.5 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
View Details
5 suppliers