2W 220R Carbon Film Resistor, 500V, 5% Tol, Axial Product overview: CFR200J220R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR200J220R can be used for catalog matching and distributor lookup.
RES 220 OHM 5% 2W AXIAL
220 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film
TE Connectivity CFR200J220R Resistor
CFR200 carbon film resistor,220R 2W
TE Connectivity CFR200J220R Resistor
Through Hole Carbon Film Resistor, CFR Series, 220 ohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-CFR200J220R | 1712-CFR200J220RCT-ND | 131980 | 131980P | 95W5798 | 70063675 |
| Product Name | 2W 500V Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Carbon Film Resistor, Cfr Series, 220 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity | Resistor;Carbon Film;Res 220 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial |
| Technology / Construction | CARBON FILM | CarbonFilm | CarbonFilm; Carbon film | CarbonFilm | CarbonFilm | |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms | 220 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Operating DC Voltage | 500 volts | |||||
| Operating AC Voltage | 500 volts |