TE Connectivity Through Hole Resistors CFR200J1M0

Description
TE Connectivity CFR200J1M0 Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR200J1M0 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 131700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131700
Through Hole Resistors 131700
TE Connectivity CFR200J1M0 Resistor

TE Connectivity CFR200J1M0 Resistor

Supplier's Site
Through Hole Resistors - 131700P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131700P
Through Hole Resistors 131700P
CFR200 carbon film resistor,1M 2W

CFR200 carbon film resistor,1M 2W

Supplier's Site
Through Hole Resistors - 1648718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1648718
Through Hole Resistors 1648718
TE Connectivity CFR200J1M0 Resistor

TE Connectivity CFR200J1M0 Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR200J1M0TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J1M0TB-ND
Through Hole Resistors 1712-CFR200J1M0TB-ND
1 MOhms ±5% 2W Through Hole Resistor Axial Carbon Film

1 MOhms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR200J1M0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR200J1M0CT-ND
Through Hole Resistors 1712-CFR200J1M0CT-ND
RES 1M OHM 5% 2W AXIAL

RES 1M OHM 5% 2W AXIAL

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 1 Mohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5780 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 1 Mohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5780
Through Hole Carbon Film Resistor, Cfr Series, 1 Mohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5780
Through Hole Carbon Film Resistor, CFR Series, 1 Mohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 1 Mohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 131700 131700P 1712-CFR200J1M0TB-ND 95W5780
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 1 Mohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1.00E-3 ohms
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details