TE Connectivity Through Hole Resistors CFR200J10R

Description
CFR200 carbon film resistor,10R 2W
Request a Quote Datasheet
Description
CFR200 carbon film resistor,10R 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 131621P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131621P
Through Hole Resistors 131621P
CFR200 carbon film resistor,10R 2W

CFR200 carbon film resistor,10R 2W

Supplier's Site
Through Hole Resistors - 1614758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614758
Through Hole Resistors 1614758
TE Connectivity CFR200J10R Resistor

TE Connectivity CFR200J10R Resistor

Supplier's Site
Through Hole Resistors - A121515CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A121515CT-ND
Through Hole Resistors A121515CT-ND
10 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

10 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - A121515TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A121515TB-ND
Through Hole Resistors A121515TB-ND
10 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

10 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 10 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5782 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 10 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5782
Through Hole Carbon Film Resistor, Cfr Series, 10 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5782
Through Hole Carbon Film Resistor, CFR Series, 10 ohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 10 ohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 131621P 1614758 A121515CT-ND 95W5782
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 10 Ohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 10 ohms 10 ohms
Power Rating 2 watts 2 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction CarbonFilm; Carbon film CarbonFilm CarbonFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers