TE Connectivity Through Hole Resistors CFR16J47R

Description
TE Connectivity CFR16J47R Resistor
Request a Quote Datasheet
Description
TE Connectivity CFR16J47R Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 135768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135768
Through Hole Resistors 135768
TE Connectivity CFR16J47R Resistor

TE Connectivity CFR16J47R Resistor

Supplier's Site
Through Hole Resistors - 1712-CFR16J47RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J47RCT-ND
Through Hole Resistors 1712-CFR16J47RCT-ND
RES 47 OHM 5% 1/4W AXIAL

RES 47 OHM 5% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR16J47RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J47RTB-ND
Through Hole Resistors 1712-CFR16J47RTB-ND
47 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

47 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 47 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5755 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 47 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
95W5755
Through Hole Carbon Film Resistor, Cfr Series, 47 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity 95W5755
Through Hole Carbon Film Resistor, CFR Series, 47 ohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 47 ohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 135768 1712-CFR16J47RCT-ND 95W5755
Product Name Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 47 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details